Capital Lighting, Inc. F5516 Sconces-Drum Shades 415229

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.37 Height: 6.00 Extension: 4 Bulb Finish: White Grasscloth Weight: 0.9 UPC: 742546043287 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.37 Height: 6.00 Extension: 4 Bulb Finish: White Grasscloth Weight: 0.9 UPC: 742546043287 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F5516 Sconces-Drum Shades - 415229 - Capital Lighting, Inc.
Columbus, OH, USA
F5516 Sconces-Drum Shades
415229
F5516 Sconces-Drum Shades 415229
PRODUCT DETAILS / SPECS Width/Dia: 12.37 Height: 6.00 Extension: 4 Bulb Finish: White Grasscloth Weight: 0.9 UPC: 742546043287 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 12.37
Height: 6.00
Extension: 4
Bulb
Finish: White Grasscloth
Weight: 0.9
UPC: 742546043287
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415229
Product Name F5516 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details