Capital Lighting, Inc. F5517 Pendants-Drum Shade 415227

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.37 Height: 6.00 Extension: 4 Bulb Finish: Natural Grasscloth Weight: 0.85 UPC: 742546043294 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.37 Height: 6.00 Extension: 4 Bulb Finish: Natural Grasscloth Weight: 0.85 UPC: 742546043294 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F5517 Pendants-Drum Shade - 415227 - Capital Lighting, Inc.
Columbus, OH, USA
F5517 Pendants-Drum Shade
415227
F5517 Pendants-Drum Shade 415227
PRODUCT DETAILS / SPECS Width/Dia: 12.37 Height: 6.00 Extension: 4 Bulb Finish: Natural Grasscloth Weight: 0.85 UPC: 742546043294 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 12.37
Height: 6.00
Extension: 4
Bulb
Finish: Natural Grasscloth
Weight: 0.85
UPC: 742546043294
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415227
Product Name F5517 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details