Capital Lighting, Inc. F548270U Sconces-Single Glass 415218

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Extension: 3.75 Bulb Type: T10 Qty: 1 Wattage: 26 Finish: Merlot Bronze Weight: 4.95 Product Name: One Light Bath UPC: 742546089940 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Extension: 3.75 Bulb Type: T10 Qty: 1 Wattage: 26 Finish: Merlot Bronze Weight: 4.95 Product Name: One Light Bath UPC: 742546089940 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F548270U Sconces-Single Glass - 415218 - Capital Lighting, Inc.
Columbus, OH, USA
F548270U Sconces-Single Glass
415218
F548270U Sconces-Single Glass 415218
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Extension: 3.75 Bulb Type: T10 Qty: 1 Wattage: 26 Finish: Merlot Bronze Weight: 4.95 Product Name: One Light Bath UPC: 742546089940 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 16.00
Extension: 3.75
Bulb
Type: T10
Qty: 1
Wattage: 26
Finish: Merlot Bronze
Weight: 4.95
Product Name: One Light Bath
UPC: 742546089940
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415218
Product Name F548270U Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details