Capital Lighting, Inc. F548270 Sconces-Single Glass 415215

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 3.85 Product Name: One Light Bath UPC: 742546089933 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 3.85 Product Name: One Light Bath UPC: 742546089933 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F548270 Sconces-Single Glass - 415215 - Capital Lighting, Inc.
Columbus, OH, USA
F548270 Sconces-Single Glass
415215
F548270 Sconces-Single Glass 415215
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 3.85 Product Name: One Light Bath UPC: 742546089933 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 16.00
Extension: 3.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Merlot Bronze
Weight: 3.85
Product Name: One Light Bath
UPC: 742546089933
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415215
Product Name F548270 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details