Capital Lighting, Inc. F548236U Sconces-Single Glass 415212

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Extension: 3.75 Bulb Type: T10 Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 4.95 Product Name: One Light Bath UPC: 742546044192 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Extension: 3.75 Bulb Type: T10 Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 4.95 Product Name: One Light Bath UPC: 742546044192 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F548236U Sconces-Single Glass - 415212 - Capital Lighting, Inc.
Columbus, OH, USA
F548236U Sconces-Single Glass
415212
F548236U Sconces-Single Glass 415212
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Extension: 3.75 Bulb Type: T10 Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 4.95 Product Name: One Light Bath UPC: 742546044192 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 16.00
Extension: 3.75
Bulb
Type: T10
Qty: 1
Wattage: 26
Finish: Satin Nickel
Weight: 4.95
Product Name: One Light Bath
UPC: 742546044192
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415212
Product Name F548236U Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details