Capital Lighting, Inc. F548236 Sconces-Single Glass 415210

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3.85 Product Name: One Light Bath UPC: 742546044185 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3.85 Product Name: One Light Bath UPC: 742546044185 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F548236 Sconces-Single Glass - 415210 - Capital Lighting, Inc.
Columbus, OH, USA
F548236 Sconces-Single Glass
415210
F548236 Sconces-Single Glass 415210
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3.85 Product Name: One Light Bath UPC: 742546044185 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 16.00
Extension: 3.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3.85
Product Name: One Light Bath
UPC: 742546044185
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415210
Product Name F548236 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details