Capital Lighting, Inc. F5483 Sconces-Drum Shades 415209

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Extension: 4 Bulb Finish: Safari Fabric Weight: 0.6 UPC: 742546044222 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Extension: 4 Bulb Finish: Safari Fabric Weight: 0.6 UPC: 742546044222 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F5483 Sconces-Drum Shades - 415209 - Capital Lighting, Inc.
Columbus, OH, USA
F5483 Sconces-Drum Shades
415209
F5483 Sconces-Drum Shades 415209
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Extension: 4 Bulb Finish: Safari Fabric Weight: 0.6 UPC: 742546044222 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.00
Extension: 4
Bulb
Finish: Safari Fabric
Weight: 0.6
UPC: 742546044222
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415209
Product Name F5483 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details