Capital Lighting, Inc. F5484 Sconces-Drum Shades 415207

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Extension: 4 Bulb Finish: Ivory Fabric Weight: 0.6 UPC: 742546044239 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Extension: 4 Bulb Finish: Ivory Fabric Weight: 0.6 UPC: 742546044239 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F5484 Sconces-Drum Shades - 415207 - Capital Lighting, Inc.
Columbus, OH, USA
F5484 Sconces-Drum Shades
415207
F5484 Sconces-Drum Shades 415207
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Extension: 4 Bulb Finish: Ivory Fabric Weight: 0.6 UPC: 742546044239 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.00
Extension: 4
Bulb
Finish: Ivory Fabric
Weight: 0.6
UPC: 742546044239
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415207
Product Name F5484 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details