Capital Lighting, Inc. F549036 Sconces-Single Glass 415204

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.62 Height: 12.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.86 Product Name: One Light Bath UPC: 742546044246 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.62 Height: 12.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.86 Product Name: One Light Bath UPC: 742546044246 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F549036 Sconces-Single Glass - 415204 - Capital Lighting, Inc.
Columbus, OH, USA
F549036 Sconces-Single Glass
415204
F549036 Sconces-Single Glass 415204
PRODUCT DETAILS / SPECS Width/Dia: 4.62 Height: 12.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.86 Product Name: One Light Bath UPC: 742546044246 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.62
Height: 12.00
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2.86
Product Name: One Light Bath
UPC: 742546044246
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415204
Product Name F549036 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details