PRODUCT DETAILS / SPECS
Width/Dia: 4.62
Height: 12.00
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Merlot Bronze
Weight: 2.86
Product Name: One Light Bath
UPC: 742546089957
Category: Bath
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 415203 |
| Product Name | F549070 Sconces-Single Glass |
| Application | Residential |