Capital Lighting, Inc. F193236 Mini Pendants-Cable 415199

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 6.16 Product Name: One Light Pendant UPC: 742546043744 Category: Pendant Glass: Sand On
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 6.16 Product Name: One Light Pendant UPC: 742546043744 Category: Pendant Glass: Sand On

Suppliers

Company
Product
Description
Supplier Links
F193236 Mini Pendants-Cable - 415199 - Capital Lighting, Inc.
Columbus, OH, USA
F193236 Mini Pendants-Cable
415199
F193236 Mini Pendants-Cable 415199
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 6.16 Product Name: One Light Pendant UPC: 742546043744 Category: Pendant Glass: Sand On

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 6.16
Product Name: One Light Pendant
UPC: 742546043744
Category: Pendant
Glass: Sand On

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415199
Product Name F193236 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details