Capital Lighting, Inc. F432 Pendants-Drum Shade 415161

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Finish: Natural Grasscloth with Glass Diffuser Weight: 15.43 UPC: 742546042648 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Finish: Natural Grasscloth with Glass Diffuser Weight: 15.43 UPC: 742546042648 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F432 Pendants-Drum Shade - 415161 - Capital Lighting, Inc.
Columbus, OH, USA
F432 Pendants-Drum Shade
415161
F432 Pendants-Drum Shade 415161
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Finish: Natural Grasscloth with Glass Diffuser Weight: 15.43 UPC: 742546042648 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Bulb
Finish: Natural Grasscloth with Glass Diffuser
Weight: 15.43
UPC: 742546042648
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415161
Product Name F432 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details