Capital Lighting, Inc. F351470U Bathroom Fixtures-Two Lights 415148

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 4.75 Extension: 3.5 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Merlot Bronze Weight: 10.12 Product Name: Two Light Bath UPC: 742546090151 Category: Bath Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 4.75 Extension: 3.5 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Merlot Bronze Weight: 10.12 Product Name: Two Light Bath UPC: 742546090151 Category: Bath Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F351470U Bathroom Fixtures-Two Lights - 415148 - Capital Lighting, Inc.
Columbus, OH, USA
F351470U Bathroom Fixtures-Two Lights
415148
F351470U Bathroom Fixtures-Two Lights 415148
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 4.75 Extension: 3.5 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Merlot Bronze Weight: 10.12 Product Name: Two Light Bath UPC: 742546090151 Category: Bath Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 34.75
Height: 4.75
Extension: 3.5
Bulb
Type: T5
Qty: 2
Wattage: 39
Finish: Merlot Bronze
Weight: 10.12
Product Name: Two Light Bath
UPC: 742546090151
Category: Bath
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415148
Product Name F351470U Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details