Capital Lighting, Inc. F351370U Bathroom Fixtures-Two Lights 415142

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 4.75 Extension: 3.5 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Merlot Bronze Weight: 7.26 Product Name: Two Light Bath UPC: 742546090144 Category: Bath Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 4.75 Extension: 3.5 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Merlot Bronze Weight: 7.26 Product Name: Two Light Bath UPC: 742546090144 Category: Bath Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F351370U Bathroom Fixtures-Two Lights - 415142 - Capital Lighting, Inc.
Columbus, OH, USA
F351370U Bathroom Fixtures-Two Lights
415142
F351370U Bathroom Fixtures-Two Lights 415142
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 4.75 Extension: 3.5 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Merlot Bronze Weight: 7.26 Product Name: Two Light Bath UPC: 742546090144 Category: Bath Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 4.75
Extension: 3.5
Bulb
Type: T5
Qty: 2
Wattage: 24
Finish: Merlot Bronze
Weight: 7.26
Product Name: Two Light Bath
UPC: 742546090144
Category: Bath
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415142
Product Name F351370U Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details