Capital Lighting, Inc. F351270U Bathroom Fixtures-Two Lights 415141

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.62 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Merlot Bronze Weight: 14.08 Product Name: Two Light Bath UPC: 742546096726 Category: Bath Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.62 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Merlot Bronze Weight: 14.08 Product Name: Two Light Bath UPC: 742546096726 Category: Bath Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F351270U Bathroom Fixtures-Two Lights - 415141 - Capital Lighting, Inc.
Columbus, OH, USA
F351270U Bathroom Fixtures-Two Lights
415141
F351270U Bathroom Fixtures-Two Lights 415141
PRODUCT DETAILS / SPECS Width/Dia: 48.62 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Merlot Bronze Weight: 14.08 Product Name: Two Light Bath UPC: 742546096726 Category: Bath Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 48.62
Height: 6.00
Extension: 4.5
Bulb
Type: T8
Qty: 2
Wattage: 32
Finish: Merlot Bronze
Weight: 14.08
Product Name: Two Light Bath
UPC: 742546096726
Category: Bath
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415141
Product Name F351270U Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details