Capital Lighting, Inc. F351336U Bathroom Fixtures-Two Lights 415140

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 4.75 Extension: 3.5 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Satin Nickel Weight: 7.26 Product Name: Two Light Bath UPC: 742546041580 Category: Bath Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 4.75 Extension: 3.5 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Satin Nickel Weight: 7.26 Product Name: Two Light Bath UPC: 742546041580 Category: Bath Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F351336U Bathroom Fixtures-Two Lights - 415140 - Capital Lighting, Inc.
Columbus, OH, USA
F351336U Bathroom Fixtures-Two Lights
415140
F351336U Bathroom Fixtures-Two Lights 415140
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 4.75 Extension: 3.5 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Satin Nickel Weight: 7.26 Product Name: Two Light Bath UPC: 742546041580 Category: Bath Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 4.75
Extension: 3.5
Bulb
Type: T5
Qty: 2
Wattage: 24
Finish: Satin Nickel
Weight: 7.26
Product Name: Two Light Bath
UPC: 742546041580
Category: Bath
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415140
Product Name F351336U Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details