Capital Lighting, Inc. F44270 Pendants-Fabric Shade 415138

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Merlot Bronze Weight: 14.99 Product Name: Three Light Pendant UPC: 742546089124 Category: Pendant Glass: Natural
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Merlot Bronze Weight: 14.99 Product Name: Three Light Pendant UPC: 742546089124 Category: Pendant Glass: Natural

Suppliers

Company
Product
Description
Supplier Links
F44270 Pendants-Fabric Shade - 415138 - Capital Lighting, Inc.
Columbus, OH, USA
F44270 Pendants-Fabric Shade
415138
F44270 Pendants-Fabric Shade 415138
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Merlot Bronze Weight: 14.99 Product Name: Three Light Pendant UPC: 742546089124 Category: Pendant Glass: Natural

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Merlot Bronze
Weight: 14.99
Product Name: Three Light Pendant
UPC: 742546089124
Category: Pendant
Glass: Natural

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415138
Product Name F44270 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details