Capital Lighting, Inc. F44170 Pendants-Fabric Shade 415132

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Merlot Bronze Weight: 16.09 Product Name: Three Light Pendant UPC: 742546089117 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Merlot Bronze Weight: 16.09 Product Name: Three Light Pendant UPC: 742546089117 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F44170 Pendants-Fabric Shade - 415132 - Capital Lighting, Inc.
Columbus, OH, USA
F44170 Pendants-Fabric Shade
415132
F44170 Pendants-Fabric Shade 415132
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Merlot Bronze Weight: 16.09 Product Name: Three Light Pendant UPC: 742546089117 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Merlot Bronze
Weight: 16.09
Product Name: Three Light Pendant
UPC: 742546089117
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415132
Product Name F44170 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details