Capital Lighting, Inc. F44436 Island/Pool Table-Drum Shades 415114

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 20.28 Product Name: Three Light Pendant UPC: 742546042754 Category: Pendant Glass: Natural
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 20.28 Product Name: Three Light Pendant UPC: 742546042754 Category: Pendant Glass: Natural

Suppliers

Company
Product
Description
Supplier Links
F44436 Island/Pool Table-Drum Shades - 415114 - Capital Lighting, Inc.
Columbus, OH, USA
F44436 Island/Pool Table-Drum Shades
415114
F44436 Island/Pool Table-Drum Shades 415114
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 20.28 Product Name: Three Light Pendant UPC: 742546042754 Category: Pendant Glass: Natural

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 20.28
Product Name: Three Light Pendant
UPC: 742546042754
Category: Pendant
Glass: Natural

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415114
Product Name F44436 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details