Capital Lighting, Inc. F473936 Bathroom Fixtures-Four Lights 415105

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 14.3 Product Name: Four Light Bath UPC: 742546043836 Category: Bath Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 14.3 Product Name: Four Light Bath UPC: 742546043836 Category: Bath Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F473936 Bathroom Fixtures-Four Lights - 415105 - Capital Lighting, Inc.
Columbus, OH, USA
F473936 Bathroom Fixtures-Four Lights
415105
F473936 Bathroom Fixtures-Four Lights 415105
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 14.3 Product Name: Four Light Bath UPC: 742546043836 Category: Bath Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Nickel
Weight: 14.3
Product Name: Four Light Bath
UPC: 742546043836
Category: Bath
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415105
Product Name F473936 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details