Capital Lighting, Inc. F541070 Sconces-Single Glass 415084

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Merlot Bronze Weight: 6.82 Product Name: Two Light Bath UPC: 742546090229 Category: Bath Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Merlot Bronze Weight: 6.82 Product Name: Two Light Bath UPC: 742546090229 Category: Bath Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F541070 Sconces-Single Glass - 415084 - Capital Lighting, Inc.
Columbus, OH, USA
F541070 Sconces-Single Glass
415084
F541070 Sconces-Single Glass 415084
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Merlot Bronze Weight: 6.82 Product Name: Two Light Bath UPC: 742546090229 Category: Bath Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Merlot Bronze
Weight: 6.82
Product Name: Two Light Bath
UPC: 742546090229
Category: Bath
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415084
Product Name F541070 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details