Capital Lighting, Inc. F541270U Sconces-Single Glass 415081

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Merlot Bronze Weight: 5.28 Product Name: One Light Bath UPC: 742546090267 Category: Bath Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Merlot Bronze Weight: 5.28 Product Name: One Light Bath UPC: 742546090267 Category: Bath Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F541270U Sconces-Single Glass - 415081 - Capital Lighting, Inc.
Columbus, OH, USA
F541270U Sconces-Single Glass
415081
F541270U Sconces-Single Glass 415081
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Merlot Bronze Weight: 5.28 Product Name: One Light Bath UPC: 742546090267 Category: Bath Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.00
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Merlot Bronze
Weight: 5.28
Product Name: One Light Bath
UPC: 742546090267
Category: Bath
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415081
Product Name F541270U Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details