Capital Lighting, Inc. F540236E1 Sconces-Single Glass 415052

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 2.93 Product Name: One Light Bath UPC: 742546041641 Category: Bath Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 2.93 Product Name: One Light Bath UPC: 742546041641 Category: Bath Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F540236E1 Sconces-Single Glass - 415052 - Capital Lighting, Inc.
Columbus, OH, USA
F540236E1 Sconces-Single Glass
415052
F540236E1 Sconces-Single Glass 415052
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 2.93 Product Name: One Light Bath UPC: 742546041641 Category: Bath Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 13.00
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Satin Nickel
Weight: 2.93
Product Name: One Light Bath
UPC: 742546041641
Category: Bath
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415052
Product Name F540236E1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details