Capital Lighting, Inc. F53570U Sconces-Pocket 415002

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.37 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Merlot Bronze Weight: 3.96 Product Name: One Light Bath UPC: 742546090182 Category: Bath Glass: White Acrylic
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.37 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Merlot Bronze Weight: 3.96 Product Name: One Light Bath UPC: 742546090182 Category: Bath Glass: White Acrylic

Suppliers

Company
Product
Description
Supplier Links
F53570U Sconces-Pocket - 415002 - Capital Lighting, Inc.
Columbus, OH, USA
F53570U Sconces-Pocket
415002
F53570U Sconces-Pocket 415002
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.37 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Merlot Bronze Weight: 3.96 Product Name: One Light Bath UPC: 742546090182 Category: Bath Glass: White Acrylic

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.37
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Merlot Bronze
Weight: 3.96
Product Name: One Light Bath
UPC: 742546090182
Category: Bath
Glass: White Acrylic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415002
Product Name F53570U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details