Capital Lighting, Inc. P5572-88 Exterior -Hanging 414999

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.75 Length 15.75 Bulb Qty: 1 Wattage: 100 Finish: Heirloom Product Name: One Light Hanging Lantern UPC: 785247150885 Category: Outdoor Glass: Gluechip And Water Safety Rating: Ul/Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.75 Length 15.75 Bulb Qty: 1 Wattage: 100 Finish: Heirloom Product Name: One Light Hanging Lantern UPC: 785247150885 Category: Outdoor Glass: Gluechip And Water Safety Rating: Ul/Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5572-88 Exterior -Hanging - 414999 - Capital Lighting, Inc.
Columbus, OH, USA
P5572-88 Exterior -Hanging
414999
P5572-88 Exterior -Hanging 414999
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.75 Length 15.75 Bulb Qty: 1 Wattage: 100 Finish: Heirloom Product Name: One Light Hanging Lantern UPC: 785247150885 Category: Outdoor Glass: Gluechip And Water Safety Rating: Ul/Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.75
Length 15.75
Bulb
Qty: 1
Wattage: 100
Finish: Heirloom
Product Name: One Light Hanging Lantern
UPC: 785247150885
Category: Outdoor
Glass: Gluechip And Water
Safety Rating: Ul/Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414999
Product Name P5572-88 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details