Capital Lighting, Inc. P5641-20 Exterior -Wall Mount 414997

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.87 Bulb Type: BR-40 Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247564101 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.87 Bulb Type: BR-40 Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247564101 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5641-20 Exterior -Wall Mount - 414997 - Capital Lighting, Inc.
Columbus, OH, USA
P5641-20 Exterior -Wall Mount
414997
P5641-20 Exterior -Wall Mount 414997
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.87 Bulb Type: BR-40 Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247564101 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 8.87
Bulb
Type: BR-40
Qty: 1
Wattage: 150
Finish: Antique Bronze
Product Name: One Light Wall Lantern
UPC: 785247564101
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414997
Product Name P5641-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details