Capital Lighting, Inc. P5775-09 Exterior -Wall Mount 414973

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Wall Lantern UPC: 785247146703 Category: Outdoor Glass: Etched Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Wall Lantern UPC: 785247146703 Category: Outdoor Glass: Etched Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5775-09 Exterior -Wall Mount - 414973 - Capital Lighting, Inc.
Columbus, OH, USA
P5775-09 Exterior -Wall Mount
414973
P5775-09 Exterior -Wall Mount 414973
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Wall Lantern UPC: 785247146703 Category: Outdoor Glass: Etched Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.75
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Product Name: One Light Wall Lantern
UPC: 785247146703
Category: Outdoor
Glass: Etched
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414973
Product Name P5775-09 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details