Capital Lighting, Inc. P5789-09 Flush Mounts-Bowl Style 414972

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: G16.5 Qty: 4 Wattage: 25 Finish: Brushed Nickel Product Name: Four Light Close To Ceiling UPC: 785247162802 Category: Close To Ceiling Glass: Beveled Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: G16.5 Qty: 4 Wattage: 25 Finish: Brushed Nickel Product Name: Four Light Close To Ceiling UPC: 785247162802 Category: Close To Ceiling Glass: Beveled Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5789-09 Flush Mounts-Bowl Style - 414972 - Capital Lighting, Inc.
Columbus, OH, USA
P5789-09 Flush Mounts-Bowl Style
414972
P5789-09 Flush Mounts-Bowl Style 414972
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: G16.5 Qty: 4 Wattage: 25 Finish: Brushed Nickel Product Name: Four Light Close To Ceiling UPC: 785247162802 Category: Close To Ceiling Glass: Beveled Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.25
Bulb
Type: G16.5
Qty: 4
Wattage: 25
Finish: Brushed Nickel
Product Name: Four Light Close To Ceiling
UPC: 785247162802
Category: Close To Ceiling
Glass: Beveled
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414972
Product Name P5789-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details