Capital Lighting, Inc. P6802-31 Landscape Ltg.-Step Lights 414962

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 2.50 Extension: 3.12 Bulb Type: CFL Qty: 1 Wattage: 7 Finish: Black Product Name: One Light Step Lights UPC: 785247680214 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 2.50 Extension: 3.12 Bulb Type: CFL Qty: 1 Wattage: 7 Finish: Black Product Name: One Light Step Lights UPC: 785247680214 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P6802-31 Landscape Ltg.-Step Lights - 414962 - Capital Lighting, Inc.
Columbus, OH, USA
P6802-31 Landscape Ltg.-Step Lights
414962
P6802-31 Landscape Ltg.-Step Lights 414962
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 2.50 Extension: 3.12 Bulb Type: CFL Qty: 1 Wattage: 7 Finish: Black Product Name: One Light Step Lights UPC: 785247680214 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 2.50
Extension: 3.12
Bulb
Type: CFL
Qty: 1
Wattage: 7
Finish: Black
Product Name: One Light Step Lights
UPC: 785247680214
Category: Step Lights
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414962
Product Name P6802-31 Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details