Capital Lighting, Inc. P5961-20WB Exterior -Wall Mt./Flush 414942

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Extension: 7.37 Bulb Type: CFL Qty: 1 Wattage: 42 Finish: Antique Bronze Product Name: One Light Commercial Outdoor UPC: 785247149971 Category: Commercial Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Extension: 7.37 Bulb Type: CFL Qty: 1 Wattage: 42 Finish: Antique Bronze Product Name: One Light Commercial Outdoor UPC: 785247149971 Category: Commercial Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5961-20WB Exterior -Wall Mt./Flush - 414942 - Capital Lighting, Inc.
Columbus, OH, USA
P5961-20WB Exterior -Wall Mt./Flush
414942
P5961-20WB Exterior -Wall Mt./Flush 414942
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Extension: 7.37 Bulb Type: CFL Qty: 1 Wattage: 42 Finish: Antique Bronze Product Name: One Light Commercial Outdoor UPC: 785247149971 Category: Commercial Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.50
Extension: 7.37
Bulb
Type: CFL
Qty: 1
Wattage: 42
Finish: Antique Bronze
Product Name: One Light Commercial Outdoor
UPC: 785247149971
Category: Commercial Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414942
Product Name P5961-20WB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details