Capital Lighting, Inc. P5932-20 Exterior -Wall Mount 414941

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247593217 Category: Outdoor Glass: Curved Bound Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247593217 Category: Outdoor Glass: Curved Bound Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5932-20 Exterior -Wall Mount - 414941 - Capital Lighting, Inc.
Columbus, OH, USA
P5932-20 Exterior -Wall Mount
414941
P5932-20 Exterior -Wall Mount 414941
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247593217 Category: Outdoor Glass: Curved Bound Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 13.75
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Wall Lantern
UPC: 785247593217
Category: Outdoor
Glass: Curved Bound
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414941
Product Name P5932-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details