Capital Lighting, Inc. P5960-20WB Exterior -Wall Mt./Flush 414940

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Extension: 7.37 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Wall Pack UPC: 785247150199 Category: Commercial Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Extension: 7.37 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Wall Pack UPC: 785247150199 Category: Commercial Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5960-20WB Exterior -Wall Mt./Flush - 414940 - Capital Lighting, Inc.
Columbus, OH, USA
P5960-20WB Exterior -Wall Mt./Flush
414940
P5960-20WB Exterior -Wall Mt./Flush 414940
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Extension: 7.37 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Wall Pack UPC: 785247150199 Category: Commercial Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.50
Extension: 7.37
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Antique Bronze
Product Name: Two Light Wall Pack
UPC: 785247150199
Category: Commercial Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414940
Product Name P5960-20WB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details