Capital Lighting, Inc. P6817-16 Landscape Ltg.-Step Lights 414934

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Satin Aluminum Product Name: One Light Step Lights UPC: 785247681709 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Satin Aluminum Product Name: One Light Step Lights UPC: 785247681709 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P6817-16 Landscape Ltg.-Step Lights - 414934 - Capital Lighting, Inc.
Columbus, OH, USA
P6817-16 Landscape Ltg.-Step Lights
414934
P6817-16 Landscape Ltg.-Step Lights 414934
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Satin Aluminum Product Name: One Light Step Lights UPC: 785247681709 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 5.00
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Wattage: 25
Finish: Satin Aluminum
Product Name: One Light Step Lights
UPC: 785247681709
Category: Step Lights
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414934
Product Name P6817-16 Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details