Capital Lighting, Inc. P6819-16 Landscape Ltg.-Step Lights 414933

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Aluminum Product Name: One Light Step Lights UPC: 785247681907 Category: Step Lights Glass: White Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Aluminum Product Name: One Light Step Lights UPC: 785247681907 Category: Step Lights Glass: White Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P6819-16 Landscape Ltg.-Step Lights - 414933 - Capital Lighting, Inc.
Columbus, OH, USA
P6819-16 Landscape Ltg.-Step Lights
414933
P6819-16 Landscape Ltg.-Step Lights 414933
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Aluminum Product Name: One Light Step Lights UPC: 785247681907 Category: Step Lights Glass: White Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 5.00
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Aluminum
Product Name: One Light Step Lights
UPC: 785247681907
Category: Step Lights
Glass: White
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414933
Product Name P6819-16 Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details