Capital Lighting, Inc. P7193-31 Exterior -Wall Mount 414910

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 6.25 Bulb Qty: 1 Wattage: 28 Finish: Black Product Name: One Light Wall Bracket UPC: 785247719327 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 6.25 Bulb Qty: 1 Wattage: 28 Finish: Black Product Name: One Light Wall Bracket UPC: 785247719327 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P7193-31 Exterior -Wall Mount - 414910 - Capital Lighting, Inc.
Columbus, OH, USA
P7193-31 Exterior -Wall Mount
414910
P7193-31 Exterior -Wall Mount 414910
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 6.25 Bulb Qty: 1 Wattage: 28 Finish: Black Product Name: One Light Wall Bracket UPC: 785247719327 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Extension: 6.25
Bulb
Qty: 1
Wattage: 28
Finish: Black
Product Name: One Light Wall Bracket
UPC: 785247719327
Category: Outdoor
Glass: White
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414910
Product Name P7193-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details