Capital Lighting, Inc. DH8602AN Bathroom Fixtures-Two Lights 414726

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 9 Product Name: Two Light Bath Fixture UPC: 611728128916 Category: Bath Glass: Grey Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 9 Product Name: Two Light Bath Fixture UPC: 611728128916 Category: Bath Glass: Grey Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DH8602AN Bathroom Fixtures-Two Lights - 414726 - Capital Lighting, Inc.
Columbus, OH, USA
DH8602AN Bathroom Fixtures-Two Lights
414726
DH8602AN Bathroom Fixtures-Two Lights 414726
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 9 Product Name: Two Light Bath Fixture UPC: 611728128916 Category: Bath Glass: Grey Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Nickel
Weight: 9
Product Name: Two Light Bath Fixture
UPC: 611728128916
Category: Bath
Glass: Grey Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414726
Product Name DH8602AN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details