Capital Lighting, Inc. DH8604AN Bathroom Fixtures-Four Lights 414721

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 16 Product Name: Four Light Bath Fixture UPC: 611728128923 Category: Bath Glass: Grey Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 16 Product Name: Four Light Bath Fixture UPC: 611728128923 Category: Bath Glass: Grey Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DH8604AN Bathroom Fixtures-Four Lights - 414721 - Capital Lighting, Inc.
Columbus, OH, USA
DH8604AN Bathroom Fixtures-Four Lights
414721
DH8604AN Bathroom Fixtures-Four Lights 414721
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 16 Product Name: Four Light Bath Fixture UPC: 611728128923 Category: Bath Glass: Grey Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 11.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Nickel
Weight: 16
Product Name: Four Light Bath Fixture
UPC: 611728128923
Category: Bath
Glass: Grey Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414721
Product Name DH8604AN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details