Capital Lighting, Inc. DH5009AN Mid. Chandeliers-Glass Up 414708

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Nickel Weight: 47 Product Name: Nine Light Chandelier UPC: 611728128855 Category: Chandelier Glass: Grey Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Nickel Weight: 47 Product Name: Nine Light Chandelier UPC: 611728128855 Category: Chandelier Glass: Grey Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DH5009AN Mid. Chandeliers-Glass Up - 414708 - Capital Lighting, Inc.
Columbus, OH, USA
DH5009AN Mid. Chandeliers-Glass Up
414708
DH5009AN Mid. Chandeliers-Glass Up 414708
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Nickel Weight: 47 Product Name: Nine Light Chandelier UPC: 611728128855 Category: Chandelier Glass: Grey Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 31.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Nickel
Weight: 47
Product Name: Nine Light Chandelier
UPC: 611728128855
Category: Chandelier
Glass: Grey Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414708
Product Name DH5009AN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details