Capital Lighting, Inc. DH1506AN Mini Pendants-Rod 414703

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 49.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 5 Product Name: One Light Pendant UPC: 611728128886 Category: Mini Pendant Glass: Grey Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 49.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 5 Product Name: One Light Pendant UPC: 611728128886 Category: Mini Pendant Glass: Grey Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DH1506AN Mini Pendants-Rod - 414703 - Capital Lighting, Inc.
Columbus, OH, USA
DH1506AN Mini Pendants-Rod
414703
DH1506AN Mini Pendants-Rod 414703
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 49.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 5 Product Name: One Light Pendant UPC: 611728128886 Category: Mini Pendant Glass: Grey Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 49.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 5
Product Name: One Light Pendant
UPC: 611728128886
Category: Mini Pendant
Glass: Grey Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414703
Product Name DH1506AN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details