Capital Lighting, Inc. DH1718AN Semi-Flush Mts.-Bowl Style 414701

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 19 Product Name: Three Light Semi Flush Mount UPC: 611728128862 Category: Semi-Flush Mount Glass: Grey Marble Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 19 Product Name: Three Light Semi Flush Mount UPC: 611728128862 Category: Semi-Flush Mount Glass: Grey Marble Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DH1718AN Semi-Flush Mts.-Bowl Style - 414701 - Capital Lighting, Inc.
Columbus, OH, USA
DH1718AN Semi-Flush Mts.-Bowl Style
414701
DH1718AN Semi-Flush Mts.-Bowl Style 414701
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 19 Product Name: Three Light Semi Flush Mount UPC: 611728128862 Category: Semi-Flush Mount Glass: Grey Marble Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Weight: 19
Product Name: Three Light Semi Flush Mount
UPC: 611728128862
Category: Semi-Flush Mount
Glass: Grey Marble
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414701
Product Name DH1718AN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details