Capital Lighting, Inc. AJC-8342 Sconces-Single Candle 414686

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 27.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 27.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60

Suppliers

Company
Product
Description
Supplier Links
AJC-8342 Sconces-Single Candle - 414686 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8342 Sconces-Single Candle
414686
AJC-8342 Sconces-Single Candle 414686
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 27.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 27.00
Extension: 10
Bulb
Type: Candelabra
Qty: 1
Wattage: 60

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414686
Product Name AJC-8342 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details