Capital Lighting, Inc. AJC-8341 Sconces-Triple Candle 414684

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60

Suppliers

Company
Product
Description
Supplier Links
AJC-8341 Sconces-Triple Candle - 414684 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8341 Sconces-Triple Candle
414684
AJC-8341 Sconces-Triple Candle 414684
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 26.00
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414684
Product Name AJC-8341 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details