Capital Lighting, Inc. AJC-8033 Sconces-Quad plus 414669

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 50.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Cypress Reve Product Name: Shade: Metallic French Beige
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 50.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Cypress Reve Product Name: Shade: Metallic French Beige

Suppliers

Company
Product
Description
Supplier Links
AJC-8033 Sconces-Quad plus - 414669 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8033 Sconces-Quad plus
414669
AJC-8033 Sconces-Quad plus 414669
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 50.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Cypress Reve Product Name: Shade: Metallic French Beige

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 50.00
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Cypress Reve
Product Name: Shade: Metallic French Beige

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414669
Product Name AJC-8033 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details