Capital Lighting, Inc. AJC-8050 Sconces-Wall Torchieres 414668

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 43.00 Extension: 29 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 43.00 Extension: 29 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Sconce

Suppliers

Company
Product
Description
Supplier Links
AJC-8050 Sconces-Wall Torchieres - 414668 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8050 Sconces-Wall Torchieres
414668
AJC-8050 Sconces-Wall Torchieres 414668
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 43.00 Extension: 29 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 43.00
Extension: 29
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Dark Bronze
Product Name: Three Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414668
Product Name AJC-8050 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details