Capital Lighting, Inc. AJC-8034 Sconces-Triple Candle 414667

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 38.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Medici Product Name: Three Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 38.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Medici Product Name: Three Light Sconce

Suppliers

Company
Product
Description
Supplier Links
AJC-8034 Sconces-Triple Candle - 414667 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8034 Sconces-Triple Candle
414667
AJC-8034 Sconces-Triple Candle 414667
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 38.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Medici Product Name: Three Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Medici
Product Name: Three Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414667
Product Name AJC-8034 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details