Capital Lighting, Inc. AJC-8037 Pendants-Bowl Style 414666

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 47.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Marseilles Gold Product Name: Three Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 47.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Marseilles Gold Product Name: Three Light Pendant

Suppliers

Company
Product
Description
Supplier Links
AJC-8037 Pendants-Bowl Style - 414666 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8037 Pendants-Bowl Style
414666
AJC-8037 Pendants-Bowl Style 414666
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 47.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Marseilles Gold Product Name: Three Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 47.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Marseilles Gold
Product Name: Three Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414666
Product Name AJC-8037 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details