Capital Lighting, Inc. AJC-8047 Foyer/Hall Lanterns-Open Frame 414665

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 51.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dusted Gold Product Name: Six Light Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 51.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dusted Gold Product Name: Six Light Lantern

Suppliers

Company
Product
Description
Supplier Links
AJC-8047 Foyer/Hall Lanterns-Open Frame - 414665 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8047 Foyer/Hall Lanterns-Open Frame
414665
AJC-8047 Foyer/Hall Lanterns-Open Frame 414665
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 51.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dusted Gold Product Name: Six Light Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 51.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Dusted Gold
Product Name: Six Light Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414665
Product Name AJC-8047 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details