Capital Lighting, Inc. AJC-8324 Sconces-Single Candle 414657

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 43.00 Extension: 14 Bulb Type: Candelabra Qty: 1 Wattage: 40
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 43.00 Extension: 14 Bulb Type: Candelabra Qty: 1 Wattage: 40

Suppliers

Company
Product
Description
Supplier Links
AJC-8324 Sconces-Single Candle - 414657 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8324 Sconces-Single Candle
414657
AJC-8324 Sconces-Single Candle 414657
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 43.00 Extension: 14 Bulb Type: Candelabra Qty: 1 Wattage: 40

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 43.00
Extension: 14
Bulb
Type: Candelabra
Qty: 1
Wattage: 40

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414657
Product Name AJC-8324 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details