PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 6
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 414653 |
| Product Name | AJC-8332 Foyer/Hall Lanterns-Open Frame |
| Application | Residential |