Capital Lighting, Inc. AJC-8032 Large Chandeliers-Candle 414648

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 50.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Medici Product Name: Shade: Metallic Gold
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 50.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Medici Product Name: Shade: Metallic Gold

Suppliers

Company
Product
Description
Supplier Links
AJC-8032 Large Chandeliers-Candle - 414648 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8032 Large Chandeliers-Candle
414648
AJC-8032 Large Chandeliers-Candle 414648
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 50.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Medici Product Name: Shade: Metallic Gold

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 50.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Medici
Product Name: Shade: Metallic Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414648
Product Name AJC-8032 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details